DIODES Incorporated 0.2A 30V Bipolar Transistor FMMT4125TA

Description
Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon Product overview: FMMT4125TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4125TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon Product overview: FMMT4125TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4125TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 30V Bipolar Transistor
283-FMMT4125TA
0.2A 30V Bipolar Transistor 283-FMMT4125TA
Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon Product overview: FMMT4125TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4125TA can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon Product overview: FMMT4125TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4125TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - FMMT4125TA - 992348-FMMT4125TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - FMMT4125TA
992348-FMMT4125TA
TRANSISTORS - RF Transistors (BJT) - FMMT4125TA 992348-FMMT4125TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992348-FMMT4125TA Packaging: Tape & Reel (TR) Current Rating: -200 mA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -30 V Element Configuration: Single Max Power Dissipation: 330 mW Max Breakdown Voltage: 150 V Collector Base Voltage (VCBO): 30 V Collector Emitter Breakdown Voltage: 150 V Collector Emitter Voltage (VCEO): 500 mV Emitter Base Voltage (VEBO): 4 V Max Collector Current: 600 mA Transition Frequency: 300 MHz

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992348-FMMT4125TA
Packaging: Tape & Reel (TR)
Current Rating: -200 mA
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 200 MHz
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): -30 V
Element Configuration: Single
Max Power Dissipation: 330 mW
Max Breakdown Voltage: 150 V
Collector Base Voltage (VCBO): 30 V
Collector Emitter Breakdown Voltage: 150 V
Collector Emitter Voltage (VCEO): 500 mV
Emitter Base Voltage (VEBO): 4 V
Max Collector Current: 600 mA
Transition Frequency: 300 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-FMMT4125TA 992348-FMMT4125TA
Product Name 0.2A 30V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - FMMT4125TA
Polarity PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 600 milliamps
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data