DIODES Incorporated 25V 0.2A SOT-23 Bipolar Transistor FMMT4124TA

Description
Trans GP BJT NPN 25V 0.2A 3-Pin SOT-23 Product overview: FMMT4124TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4124TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 0.2A 3-Pin SOT-23 Product overview: FMMT4124TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4124TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.2A SOT-23 Bipolar Transistor
283-FMMT4124TA
25V 0.2A SOT-23 Bipolar Transistor 283-FMMT4124TA
Trans GP BJT NPN 25V 0.2A 3-Pin SOT-23 Product overview: FMMT4124TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4124TA can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.2A 3-Pin SOT-23 Product overview: FMMT4124TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4124TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - FMMT4124TA - 1059452-FMMT4124TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - FMMT4124TA
1059452-FMMT4124TA
TRANSISTORS - RF Transistors (BJT) - FMMT4124TA 1059452-FMMT4124TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059452-FMMT4124TA Packaging: Tape & Reel (TR) Current Rating: 200 mA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Gain Bandwidth Product: 300 MHz Width: 1.4 mm Categories: RF Transistors(BJT) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Element Configuration: Single Max Power Dissipation: 330 mW Max Breakdown Voltage: 25 V Collector Base Voltage (VCBO): 30 V Collector Emitter Breakdown Voltage: 25 V Collector Emitter Voltage (VCEO): 400 mV Emitter Base Voltage (VEBO): 5 V Max Collector Current: 200 mA Transition Frequency: 250 MHz

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059452-FMMT4124TA
Packaging: Tape & Reel (TR)
Current Rating: 200 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: NPN
Height: 1 mm
Weight: 200.998119 mg
Gain Bandwidth Product: 300 MHz
Width: 1.4 mm
Categories: RF Transistors(BJT)
Case / Package: TO-236-3
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Element Configuration: Single
Max Power Dissipation: 330 mW
Max Breakdown Voltage: 25 V
Collector Base Voltage (VCBO): 30 V
Collector Emitter Breakdown Voltage: 25 V
Collector Emitter Voltage (VCEO): 400 mV
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 200 mA
Transition Frequency: 250 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-FMMT4124TA 1059452-FMMT4124TA
Product Name 25V 0.2A SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - FMMT4124TA
Polarity NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; TO-236-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 200 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data