DIODES Incorporated Single Bipolar Transistors FMMT3906TA

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT3906TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT3906TR-ND
Single Bipolar Transistors FMMT3906TR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 0.2A SOT23 Bipolar Transistor
276-FMMT3906TA
40V 0.2A SOT23 Bipolar Transistor 276-FMMT3906TA
TRANS PNP 40V 0.2A SOT23-3 Product overview: FMMT3906TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT3906TA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A SOT23-3 Product overview: FMMT3906TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT3906TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT3906TA - 114765-FMMT3906TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT3906TA
114765-FMMT3906TA
TRANSISTORS - Transistors (BJT) - Single - FMMT3906TA 114765-FMMT3906TA
Manufacturer: Diodes Incorporated Win Source Part Number: 114765-FMMT3906TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): LMBT3906LT1G; UFMMT3906; UFMMT3906-2A; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114765-FMMT3906TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): LMBT3906LT1G; UFMMT3906; UFMMT3906-2A;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT3906TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT3906TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT3906TA
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site
TRANS PNP 40V 0.2A SOT23-3 - 233-FMMT3906TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 0.2A SOT23-3
233-FMMT3906TA
TRANS PNP 40V 0.2A SOT23-3 233-FMMT3906TA
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number FMMT3906TR-ND 276-FMMT3906TA 114765-FMMT3906TA FMMT3906TA 233-FMMT3906TA
Product Name Single Bipolar Transistors 40V 0.2A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT3906TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 40V 0.2A SOT23-3
Polarity PNP PNP; PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data