DIODES Incorporated Single Bipolar Transistors FMMT38CTA

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT38CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT38CCT-ND
Single Bipolar Transistors FMMT38CCT-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT38CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT38CTR-ND
Single Bipolar Transistors FMMT38CTR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT38CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT38CDKR-ND
Single Bipolar Transistors FMMT38CDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 60V 300mA 330mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT38CTA - 016318-FMMT38CTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT38CTA
016318-FMMT38CTA
TRANSISTORS - Transistors (BJT) - Single - FMMT38CTA 016318-FMMT38CTA
Manufacturer: Diodes Incorporated Win Source Part Number: 016318-FMMT38CTA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.25V @ 8mA, 800mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 5000 @ 100mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 016318-FMMT38CTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.25V @ 8mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 100mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
60V 0.3A SOT23 Bipolar Transistor
276-FMMT38CTA
60V 0.3A SOT23 Bipolar Transistor 276-FMMT38CTA
TRANS NPN DARL 60V 0.3A SOT23-3 Product overview: FMMT38CTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT38CTA can be used for catalog matching and distributor lookup.

TRANS NPN DARL 60V 0.3A SOT23-3 Product overview: FMMT38CTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT38CTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
FMMT38CTA
Darlington Transistors FMMT38CTA
Darlington Transistors NPN Darlington

Darlington Transistors NPN Darlington

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT38CTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT38CTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT38CTA
TRANS NPN DARL 60V 0.3A SOT23-3

TRANS NPN DARL 60V 0.3A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT38CTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT38CTA
Single Bipolar Transistors FMMT38CTA
TRANS NPN DARL 60V 0.3A SOT23-3

TRANS NPN DARL 60V 0.3A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMMT38CCT-ND 016318-FMMT38CTA 276-FMMT38CTA FMMT38CTA FMMT38CTA FMMT38CTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT38CTA 60V 0.3A SOT23 Bipolar Transistor Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN - Darlington NPN NPN - Darlington; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
50V SOT23 Bipolar Transistor - 292-BCR185E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
6 suppliers
Bipolar Transistors - 1658865 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details