DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FMMT38CQTA

Description
Win Source Part Number: 1059448-FMMT38CQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.25V @ 8mA, 800mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 500mA, 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-FMMT38CQTATR
Request a Quote Datasheet
Description
Win Source Part Number: 1059448-FMMT38CQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.25V @ 8mA, 800mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 500mA, 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-FMMT38CQTATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1059448-FMMT38CQTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1059448-FMMT38CQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1059448-FMMT38CQTA
Win Source Part Number: 1059448-FMMT38CQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.25V @ 8mA, 800mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 500mA, 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-FMMT38CQTATR

Win Source Part Number: 1059448-FMMT38CQTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.25V @ 8mA, 800mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 500mA, 5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-FMMT38CQTATR

Buy Now Datasheet
Singapore, Singapore
SOT23 Bipolar Transistor
276-FMMT38CQTA
SOT23 Bipolar Transistor 276-FMMT38CQTA
SS MID-PERF TRANSISTOR SOT23 T&R Product overview: FMMT38CQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT38CQTA can be used for catalog matching and distributor lookup.

SS MID-PERF TRANSISTOR SOT23 T&R Product overview: FMMT38CQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT38CQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-FMMT38CQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT38CQTATR-ND
Single Bipolar Transistors 31-FMMT38CQTATR-ND
TRANS NPN DARL 60V 0.3A SOT-23-3

TRANS NPN DARL 60V 0.3A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT38CQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT38CQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT38CQTA
SS MID-PERF TRANSISTOR SOT23 T&R

SS MID-PERF TRANSISTOR SOT23 T&R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1059448-FMMT38CQTA 276-FMMT38CQTA 31-FMMT38CQTATR-ND FMMT38CQTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
IC(max) 300 milliamps 300 milliamps
Power Gain 10000 dB
Output Power 0.3300 watts
Unlock Full Specs
to access all available technical data