DARLINGTON TRANSISTOR, NPN, 60V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:300mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 96K9952 |
| Product Name | Darlington Transistor, Npn, 60V, Sot-23; Transistor Polarity Diodes Inc. |
| Polarity | NPN |