DIODES Incorporated OEM Parts - OEM Parts (F - I) - FMMT2907TA FMMT2907TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059447-FMMT2907TA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 600 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059447-FMMT2907TA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 600 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FMMT2907TA - 1059447-FMMT2907TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FMMT2907TA
1059447-FMMT2907TA
OEM Parts - OEM Parts (F - I) - FMMT2907TA 1059447-FMMT2907TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059447-FMMT2907TA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 600 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059447-FMMT2907TA
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 200 MHz
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 40 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 600 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059447-FMMT2907TA
Product Name OEM Parts - OEM Parts (F - I) - FMMT2907TA
Unlock Full Specs
to access all available technical data

Similar Products