DIODES Incorporated OEM Parts - OEM Parts (F - I) - FMMT2484TA FMMT2484TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059446-FMMT2484TA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Width: 1.4 mm Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 6 V hFE Min: 30 Max Collector Current: 50 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059446-FMMT2484TA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Width: 1.4 mm Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 6 V hFE Min: 30 Max Collector Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FMMT2484TA - 1059446-FMMT2484TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FMMT2484TA
1059446-FMMT2484TA
OEM Parts - OEM Parts (F - I) - FMMT2484TA 1059446-FMMT2484TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059446-FMMT2484TA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Width: 1.4 mm Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 6 V hFE Min: 30 Max Collector Current: 50 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059446-FMMT2484TA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: NPN
Height: 1 mm
Weight: 200.998119 mg
Width: 1.4 mm
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 6 V
hFE Min: 30
Max Collector Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059446-FMMT2484TA
Product Name OEM Parts - OEM Parts (F - I) - FMMT2484TA
Unlock Full Specs
to access all available technical data