DIODES Incorporated 15V 200MA SOT23 Bipolar Transistor FMMT2369TA

Description
Transistor NPN 15V 200MA SOT23-3 Product overview: FMMT2369TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT2369TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor NPN 15V 200MA SOT23-3 Product overview: FMMT2369TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT2369TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
15V 200MA SOT23 Bipolar Transistor
283-FMMT2369TA
15V 200MA SOT23 Bipolar Transistor 283-FMMT2369TA
Transistor NPN 15V 200MA SOT23-3 Product overview: FMMT2369TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT2369TA can be used for catalog matching and distributor lookup.

Transistor NPN 15V 200MA SOT23-3 Product overview: FMMT2369TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT2369TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - FMMT2369TA - 1059445-FMMT2369TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - FMMT2369TA
1059445-FMMT2369TA
TRANSISTORS - RF Transistors (BJT) - FMMT2369TA 1059445-FMMT2369TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059445-FMMT2369TA Packaging: Tape & Reel (TR) Current Rating: 200 mA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Number of Elements: 1 Power Dissipation: 330 mW Height: 1 mm Weight: 200.998119 mg Number of Pins: 3 Width: 1.4 mm Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single Max Power Dissipation: 330 mW Max Breakdown Voltage: 60 V Collector Base Voltage (VCBO): 40 V Collector Emitter Breakdown Voltage: 60 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 4.5 V Max Collector Current: 200 mA Transition Frequency: 200 MHz

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059445-FMMT2369TA
Packaging: Tape & Reel (TR)
Current Rating: 200 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: NPN
Number of Elements: 1
Power Dissipation: 330 mW
Height: 1 mm
Weight: 200.998119 mg
Number of Pins: 3
Width: 1.4 mm
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
Element Configuration: Single
Max Power Dissipation: 330 mW
Max Breakdown Voltage: 60 V
Collector Base Voltage (VCBO): 40 V
Collector Emitter Breakdown Voltage: 60 V
Collector Emitter Voltage (VCEO): 15 V
Emitter Base Voltage (VEBO): 4.5 V
Max Collector Current: 200 mA
Transition Frequency: 200 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-FMMT2369TA 1059445-FMMT2369TA
Product Name 15V 200MA SOT23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - FMMT2369TA
Polarity NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 200 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data