Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059443-FMMD6050TA
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Recovery Time: 5 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059443-FMMD6050TA |
| Product Name | OEM Parts - OEM Parts (F - I) - FMMD6050TA |