DIODES Incorporated Crystals FL6240012Q

Description
62.4MHz ±15ppm Crystal 6pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
62.4MHz ±15ppm Crystal 6pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL6240012Q-ND - DigiKey
Thief River Falls, MN, United States
62.4MHz ±15ppm Crystal 6pF 40 Ohms 4-SMD, No Lead

62.4MHz ±15ppm Crystal 6pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL6240012Q
CRYSTAL 62.4000MHZ 6PF SMD

CRYSTAL 62.4000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL6240012Q-ND FL6240012Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7960596 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719270 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers