DIODES Incorporated Crystals FL5400031

Description
54MHz ±40ppm Crystal 19pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz ±40ppm Crystal 19pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL5400031-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±40ppm Crystal 19pF 40 Ohms 4-SMD, No Lead

54MHz ±40ppm Crystal 19pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL5400031
CRYSTAL 54.0000MHZ 19PF SMD

CRYSTAL 54.0000MHZ 19PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL5400031-ND FL5400031
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 40 ppm
Load Capacitance 19 pF 19 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details