DIODES Incorporated Crystals FL5400024

Description
54MHz ±15ppm Crystal 16pF 20 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz ±15ppm Crystal 16pF 20 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL5400024-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±15ppm Crystal 16pF 20 Ohms 4-SMD, No Lead

54MHz ±15ppm Crystal 16pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL5400024
CRYSTAL 54.0000MHZ 16PF SMD

CRYSTAL 54.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL5400024-ND FL5400024
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 8136093P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details