The FL5020002 is a miniature quartz crystal oscillator from Diodes Incorporated, designed for surface mounting in compact electronic applications. It features a 3.2 x 2.5mm ceramic package and is part of the FL series, which utilizes a rugged AT-cut crystal construction. The oscillator operates within a frequency range of 8 MHz to 66 MHz and offers various load capacitance options from 8 to 32 pF. Key specifications include a frequency calibration tolerance of ±10ppm, ±20ppm, or ±30ppm, and an effective series resistance (ESR) that varies with frequency, reaching a maximum of 500Ω at lower frequencies and decreasing to 40Ω at higher frequencies. The device is compliant with RoHS standards and is available on tape and reel, with 3000 units per reel, making it suitable for high-volume production. Typical applications include GSM, CDMA, GPRS, and various portable devices such as notebook PCs and GPS systems. The oscillator is rated for operating temperatures ranging from -20°C to +70°C, with options for extended temperature ranges.
Manufacturer: Diodes Incorporated
Win Source Part Number: 872038-FL5020002
Series: SaRonix-eCera™ FL
Features: - Crystal - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 872038-FL5020002 | FL5020002-ND | FL5020002 |
| Product Name | Oscillators - FL5020002 | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |