DIODES Incorporated Crystals FL5000059

Description
50MHz ±10ppm Crystal 12pF 20 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±10ppm Crystal 12pF 20 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL5000059-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 12pF 20 Ohms 4-SMD, No Lead

50MHz ±10ppm Crystal 12pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL5000059 - 872037-FL5000059 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL5000059
872037-FL5000059
Oscillators - FL5000059 872037-FL5000059
Manufacturer: Diodes Incorporated Win Source Part Number: 872037-FL5000059 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 100°C Features: 50 MHz ±10ppm Crystal 12pF 20 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872037-FL5000059
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 100°C
Features: 50 MHz ±10ppm Crystal 12pF 20 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FL5000059
CRYSTAL 50.0000MHZ 12PF SMD

CRYSTAL 50.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL5000059-ND 872037-FL5000059 FL5000059
Product Name Crystals Oscillators - FL5000059 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1140640-SIT9365AI-2B2-25E322.265625 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 322 MHz
View Details
2 suppliers