DIODES Incorporated Crystals FL5000058Z

Description
50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL5000058ZTR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL5000058ZCT-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL5000058ZDKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

50MHz ±7ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 50Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9693 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9693
Crystal, 50Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9693
CRYSTAL, 50MHZ, 10PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 50MHZ, 10PF, SMD, 3.2MM X 2.5MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number FL5000058ZTR-ND 28AK9693
Product Name Crystals Crystal, 50Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details