DIODES Incorporated Crystals FL5000019

Description
50MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL5000019-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

50MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL5000019
CRYSTAL 50.0000MHZ 16PF SMD

CRYSTAL 50.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL5000019-ND FL5000019
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727603 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details