DIODES Incorporated Crystals FL4800069

Description
CRYSTAL CERAMIC SEAM3225 T&R 3K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM3225 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL4800069CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Buy Now Datasheet
Crystals - 31-FL4800069DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Buy Now Datasheet
Crystals - 31-FL4800069TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Buy Now Datasheet
Crystals FL4800069
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FL4800069CT-ND FL4800069
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 8136116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details