DIODES Incorporated Crystals FL4800067

Description
CRYSTAL 48.0000MHZ 15PF SMD
Request a Quote Datasheet
Description
CRYSTAL 48.0000MHZ 15PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL4800067DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48.0000MHZ 15PF SMD

CRYSTAL 48.0000MHZ 15PF SMD

Buy Now Datasheet
Crystals - 31-FL4800067CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48.0000MHZ 15PF SMD

CRYSTAL 48.0000MHZ 15PF SMD

Buy Now Datasheet
Crystals - 31-FL4800067TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL4800067
CRYSTAL 48.0000MHZ 15PF SMD

CRYSTAL 48.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FL4800067DKR-ND FL4800067
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-073-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details