DIODES Incorporated Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) FL4800024

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±10ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±10ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±10ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±10ppm
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZM144C7N - Lingto Electronic Limited
Specs
User I/Os 116 pins
Propagation Delay 9 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508ASL-20AC100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
User I/Os 80 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ALC84-6 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 68 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502ASV-20AI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
4 suppliers