Manufacturer: Diodes Incorporated
Win Source Part Number: 872035-FL4800021
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 48 MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
CRYSTAL 48.0000MHZ 18PF SMD
48MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
CRYSTAL 48.0000MHZ 18PF SMD
CRYSTAL CERAMIC SEAM3225 T&R 3K
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 872035-FL4800021 | 31-FL4800021DKR-ND | FL4800021 | 233-FL4800021 |
| Product Name | Oscillators - FL4800021 | Crystals | Crystals | CRYSTAL CERAMIC SEAM3225 T&R 3K |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Stability | 30 ppm | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF |