DIODES Incorporated Oscillators - FL4100001 FL4100001

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872034-FL4100001 Series: SaRonix-eCera™ FL Operating Temperature Range: -10°C ~ 85°C Features: 41 MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872034-FL4100001 Series: SaRonix-eCera™ FL Operating Temperature Range: -10°C ~ 85°C Features: 41 MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FL4100001 - 872034-FL4100001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL4100001
872034-FL4100001
Oscillators - FL4100001 872034-FL4100001
Manufacturer: Diodes Incorporated Win Source Part Number: 872034-FL4100001 Series: SaRonix-eCera™ FL Operating Temperature Range: -10°C ~ 85°C Features: 41 MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872034-FL4100001
Series: SaRonix-eCera™ FL
Operating Temperature Range: -10°C ~ 85°C
Features: 41 MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals - FL4100001-ND - DigiKey
Thief River Falls, MN, United States
41MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

41MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL4100001
CRYSTAL 41.0000MHZ 10PF SMD

CRYSTAL 41.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 872034-FL4100001 FL4100001-ND FL4100001
Product Name Oscillators - FL4100001 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F)
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-143 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details