DIODES Incorporated Crystals FL400WFQA1

Description
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL400WFQA1CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL400WFQA1DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL400WFQA1TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 40Mhz, 7Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9691 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 7Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9691
Crystal, 40Mhz, 7Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9691
CRYSTAL, 40MHZ, 7PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 40MHZ, 7PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL400WFQA1
CRYSTAL 40.0000MHZ 7PF SMD

CRYSTAL 40.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FL400WFQA1CT-ND 28AK9691 FL400WFQA1
Product Name Crystals Crystal, 40Mhz, 7Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 1735695 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details