DIODES Incorporated Crystals FL4000289Q

Description
40MHz ±50ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±50ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000289Q-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number FL4000289Q-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-110.5-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 8149548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details