DIODES Incorporated Crystals FL4000195

Description
40MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000195-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 977478-FL4000195 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
977478-FL4000195
Crystals, Oscillators, Resonators - Crystals 977478-FL4000195
Win Source Part Number: 977478-FL4000195 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated

Win Source Part Number: 977478-FL4000195
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 15pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated

Buy Now Datasheet
Crystals FL4000195
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL4000195-ND 977478-FL4000195 FL4000195
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm 15 ppm
Load Capacitance 15 pF 15 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillators - 7675333P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-809C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details