DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL4000157Z

Description
Win Source Part Number: 1059249-FL4000157Z Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±7ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL4000157ZCT,FL40001 57ZDKR,FL4000157ZTR Base Product Number: FL4000157
Request a Quote Datasheet
Description
Win Source Part Number: 1059249-FL4000157Z Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±7ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL4000157ZCT,FL40001 57ZDKR,FL4000157ZTR Base Product Number: FL4000157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1059249-FL4000157Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1059249-FL4000157Z
Crystals, Oscillators, Resonators - Crystals 1059249-FL4000157Z
Win Source Part Number: 1059249-FL4000157Z Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±7ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL4000157ZCT,FL40001 57ZDKR,FL4000157ZTR Base Product Number: FL4000157

Win Source Part Number: 1059249-FL4000157Z
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±7ppm
Load Capacitance: 15pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: FL4000157ZCT,FL4000157ZDKR,FL4000157ZTR
Base Product Number: FL4000157

Buy Now Datasheet
Crystals - FL4000157ZCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

40MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL4000157ZDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

40MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL4000157ZTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

40MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 40Mhz, 15Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9692 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 15Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9692
Crystal, 40Mhz, 15Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9692
CRYSTAL, 40MHZ, 15PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 40MHZ, 15PF, SMD, 3.2MM X 2.5MM

Supplier's Site
CRYSTAL 40.0000MHZ 15PF SMD - 233-FL4000157Z - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 40.0000MHZ 15PF SMD
233-FL4000157Z
CRYSTAL 40.0000MHZ 15PF SMD 233-FL4000157Z
CRYSTAL 40.0000MHZ 15PF SMD

CRYSTAL 40.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1059249-FL4000157Z FL4000157ZCT-ND 28AK9692 233-FL4000157Z
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 40Mhz, 15Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. CRYSTAL 40.0000MHZ 15PF SMD
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Frequency 40 MHz 40 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm
Frequency Tolerance 7 %
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2350-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details