DIODES Incorporated Crystals FL4000155

Description
40MHz ±10ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000155-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL4000155
CRYSTAL 40.0000MHZ 20PF SMD

CRYSTAL 40.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL4000155-ND FL4000155
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details