DIODES Incorporated Crystals FL3840015Z

Description
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3840015ZTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL3840015ZCT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL3840015ZDKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 38.4Mhz, 10Pf, Smd, 3.2 X 2.5Mm Diodes Inc. - 28AK9690 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 38.4Mhz, 10Pf, Smd, 3.2 X 2.5Mm Diodes Inc.
28AK9690
Crystal, 38.4Mhz, 10Pf, Smd, 3.2 X 2.5Mm Diodes Inc. 28AK9690
CRYSTAL, 38.4MHZ, 10PF, SMD, 3.2 X 2.5MM

CRYSTAL, 38.4MHZ, 10PF, SMD, 3.2 X 2.5MM

Supplier's Site
Crystals FL3840015Z
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site
Crystals FL3840015Z
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number FL3840015ZTR-ND 28AK9690 FL3840015Z FL3840015Z
Product Name Crystals Crystal, 38.4Mhz, 10Pf, Smd, 3.2 X 2.5Mm Diodes Inc. Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details