DIODES Incorporated Crystals FL3840011

Description
38.4MHz ±10ppm Crystal 11pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 11pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3840011-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 11pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 11pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3840011
CRYSTAL 38.4000MHZ 11PF SMD

CRYSTAL 38.4000MHZ 11PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL3840011-ND FL3840011
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 11 pF 11 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Units - 6720151 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 100 ppm
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal 0.3 pF - CM8V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details