DIODES Incorporated Crystals FL3840006

Description
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3840006DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL3840006CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL3840006TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3840006
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number FL3840006DKR-ND FL3840006
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735888 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details