DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL3750007

Description
Win Source Part Number: 1023250-FL3750007 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 37.5 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1023250-FL3750007 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 37.5 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1023250-FL3750007 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1023250-FL3750007
Crystals, Oscillators, Resonators - Crystals 1023250-FL3750007
Win Source Part Number: 1023250-FL3750007 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 37.5 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated

Win Source Part Number: 1023250-FL3750007
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 37.5 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 15pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated

Buy Now Datasheet
Crystals - FL3750007-ND - DigiKey
Thief River Falls, MN, United States
37.5MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

37.5MHz ±10ppm Crystal 15pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3750007
CRYSTAL 37.5000MHZ 15PF SMD

CRYSTAL 37.5000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1023250-FL3750007 FL3750007-ND FL3750007
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 37.5 MHz 37.5 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Oscillator Crystal - 510BAA148M350BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-800C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details