DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL374WFBR2

Description
Win Source Part Number: 1349122-FL374WFBR2 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Base Product Number: FL374
Request a Quote Datasheet
Description
Win Source Part Number: 1349122-FL374WFBR2 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Base Product Number: FL374
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1349122-FL374WFBR2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1349122-FL374WFBR2
Crystals, Oscillators, Resonators - Crystals 1349122-FL374WFBR2
Win Source Part Number: 1349122-FL374WFBR2 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Base Product Number: FL374

Win Source Part Number: 1349122-FL374WFBR2
Category: Crystals, Oscillators, Resonators - Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Frequency: 37.4 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 16pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Base Product Number: FL374

Buy Now Datasheet
Crystals - FL374WFBR2DKR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL374WFBR2CT-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL374WFBR2TR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL374WFBR2
CRYSTAL 37.4000MHZ 16PF SMD

CRYSTAL 37.4000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1349122-FL374WFBR2 FL374WFBR2DKR-ND FL374WFBR2
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 37.4 MHz 37.4 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Oscillators - SIT9120AC-2C3-33E200.000000 - SiTime Corporation
Specs
Package / Form Factor 5.0x3.2
Frequency 200 MHz
Frequency Stability 50 ppm
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
VCO / SURF MOUNT / RoHS - ROS-1645W-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Oscillators - 1356039-530BC114M285DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 114 MHz
View Details
3 suppliers