DIODES Incorporated Crystals FL3740015

Description
37.4MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3740015TR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3740015
CRYSTAL 37.4000MHZ 16PF SMD

CRYSTAL 37.4000MHZ 16PF SMD

Supplier's Site
Crystal, 37.4Mhz, 16Pf, Smd, 3.2 X 2.5Mm Diodes Inc. - 28AK9689 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.4Mhz, 16Pf, Smd, 3.2 X 2.5Mm Diodes Inc.
28AK9689
Crystal, 37.4Mhz, 16Pf, Smd, 3.2 X 2.5Mm Diodes Inc. 28AK9689
CRYSTAL, 37.4MHZ, 16PF, SMD, 3.2 X 2.5MM

CRYSTAL, 37.4MHZ, 16PF, SMD, 3.2 X 2.5MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number FL3740015TR-ND FL3740015 28AK9689
Product Name Crystals Crystals Crystal, 37.4Mhz, 16Pf, Smd, 3.2 X 2.5Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 15 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X172-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
Crystal Units - 8149497P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details