DIODES Incorporated Crystals FL3530006

Description
35.328MHz ±10ppm Crystal 15pF 25 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
35.328MHz ±10ppm Crystal 15pF 25 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3530006-ND - DigiKey
Thief River Falls, MN, United States
35.328MHz ±10ppm Crystal 15pF 25 Ohms 4-SMD, No Lead

35.328MHz ±10ppm Crystal 15pF 25 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3530006
CRYSTAL 35.3280MHZ 15PF SMD

CRYSTAL 35.3280MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL3530006-ND FL3530006
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 7293287 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details