DIODES Incorporated Crystals FL3330003

Description
33.333333MHz ±30ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333333MHz ±30ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3330003-ND - DigiKey
Thief River Falls, MN, United States
33.333333MHz ±30ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

33.333333MHz ±30ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1378428-FL3330003 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1378428-FL3330003
Crystals, Oscillators, Resonators - Crystals 1378428-FL3330003
Win Source Part Number: 1378428-FL3330003 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Product Status: Active Frequency: 33.333333 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 40 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1378428-FL3330003
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FL
Product Status: Active
Frequency: 33.333333 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 40 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals FL3330003
CRYSTAL 33.333333MHZ 8PF SMD

CRYSTAL 33.333333MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number FL3330003-ND 1378428-FL3330003 FL3330003
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033-200-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1342318-510BBA156M250BAGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
3 suppliers
VOLTAGE CONT OSC / RoHS - POS-400+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details