DIODES Incorporated Crystals FL3300008

Description
33MHz ±30ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
33MHz ±30ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3300008-ND - DigiKey
Thief River Falls, MN, United States
33MHz ±30ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

33MHz ±30ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1378427-FL3300008 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1378427-FL3300008
Crystals, Oscillators, Resonators - Crystals 1378427-FL3300008
Win Source Part Number: 1378427-FL3300008 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Product Status: Active Frequency: 33 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 40 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1378427-FL3300008
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 51 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FL
Product Status: Active
Frequency: 33 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 40 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals FL3300008
CRYSTAL 33.0000MHZ 9PF SMD

CRYSTAL 33.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number FL3300008-ND 1378427-FL3300008 FL3300008
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 9 pF 9 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data