DIODES Incorporated Crystals - FL3200032 FL3200032

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803651-FL3200032 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803651-FL3200032 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3200032 - 803651-FL3200032 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FL3200032
803651-FL3200032
Crystals - FL3200032 803651-FL3200032
Manufacturer: Diodes Incorporated Win Source Part Number: 803651-FL3200032 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 803651-FL3200032
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 32MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.031" (0.78mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals - FL3200032-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3200032
CRYSTAL 32.0000MHZ 12PF SMD

CRYSTAL 32.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 803651-FL3200032 FL3200032-ND FL3200032
Product Name Crystals - FL3200032 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz
Frequency Stability 20 ppm 20 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC574CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details