DIODES Incorporated Crystals FL3000059

Description
30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3000059-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3000059
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL3000059-ND FL3000059
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details