DIODES Incorporated Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies FL3000056

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 5mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±0.5%
ESR (Equivalent Series Resistance): 5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS835D2EL VSE - TLS835D2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1854B Enhanced High Power Factor Preregulator - 5962-9326102MEA - Texas Instruments
Specs
Package Type Other; CDIP
Features > 750W Applications,Average Current Mode,Enable
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details