DIODES Incorporated Crystals FL2700102Z

Description
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2700102ZDKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2700102ZTR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2700102ZCT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2700102Z
CRYSTAL 27.0000MHZ 12PF SMD

CRYSTAL 27.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2700102ZDKR-ND FL2700102Z
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details