DIODES Incorporated Crystals FL2700091Z

Description
27MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2700091Z-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL2700091Z - 872028-FL2700091Z - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL2700091Z
872028-FL2700091Z
Oscillators - FL2700091Z 872028-FL2700091Z
Manufacturer: Diodes Incorporated Win Source Part Number: 872028-FL2700091Z Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 27 MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FL2700091 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872028-FL2700091Z
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 27 MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FL2700091
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FL2700091Z
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL2700091Z-ND 872028-FL2700091Z FL2700091Z
Product Name Crystals Oscillators - FL2700091Z Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data