DIODES Incorporated Crystals FL2700087

Description
27MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2700087-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL2700087 - 872027-FL2700087 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL2700087
872027-FL2700087
Oscillators - FL2700087 872027-FL2700087
Manufacturer: Diodes Incorporated Win Source Part Number: 872027-FL2700087 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 105°C Features: 27 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872027-FL2700087
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 105°C
Features: 27 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FL2700087
CRYSTAL 27.0000MHZ 18PF SMD

CRYSTAL 27.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL2700087-ND 872027-FL2700087 FL2700087
Product Name Crystals Oscillators - FL2700087 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data