DIODES Incorporated Crystals FL2600176

Description
26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2600176CT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2600176DKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2600176TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 26Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9687 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9687
Crystal, 26Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9687
CRYSTAL, 26MHZ, 10PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 26MHZ, 10PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL2600176
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FL2600176CT-ND 28AK9687 FL2600176
Product Name Crystals Crystal, 26Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 40 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-3L - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Oscillators - 7960476 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details