DIODES Incorporated Crystals FL2600104

Description
26MHz ±10ppm Crystal 10.4pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 10.4pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2600104-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10.4pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10.4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2600104
CRYSTAL 26.0000MHZ 10.4PF SMD

CRYSTAL 26.0000MHZ 10.4PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2600104-ND FL2600104
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10.4 pF 10.4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details