DIODES Incorporated Crystals FL2500327

Description
CRYSTAL 25.000625MHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 25.000625MHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2500327CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000625MHZ 12PF SMD

CRYSTAL 25.000625MHZ 12PF SMD

Buy Now Datasheet
Crystals - 31-FL2500327TR-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz ±10ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

25.000625MHz ±10ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500327DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000625MHZ 12PF SMD

CRYSTAL 25.000625MHZ 12PF SMD

Buy Now Datasheet
Crystals FL2500327
CRYSTAL 25.000625MHZ 12PF SMD

CRYSTAL 25.000625MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 31-FL2500327CT-ND FL2500327
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7675288 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers