DIODES Incorporated Crystals FL2500326

Description
Crystal Ceramic SEAM3225 T&R 3K
Request a Quote Datasheet
Description
Crystal Ceramic SEAM3225 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2500326TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal Ceramic SEAM3225 T&R 3K

Crystal Ceramic SEAM3225 T&R 3K

Buy Now Datasheet
Crystals - 31-FL2500326CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal Ceramic SEAM3225 T&R 3K

Crystal Ceramic SEAM3225 T&R 3K

Buy Now Datasheet
Crystals - 31-FL2500326DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal Ceramic SEAM3225 T&R 3K

Crystal Ceramic SEAM3225 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FL2500326TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details