DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL2500316Z

Description
Win Source Part Number: 1366355-FL2500316Z Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 33 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Base Product Number: FL2500316 Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366355-FL2500316Z Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 33 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Base Product Number: FL2500316 Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366355-FL2500316Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366355-FL2500316Z
Crystals, Oscillators, Resonators - Crystals 1366355-FL2500316Z
Win Source Part Number: 1366355-FL2500316Z Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 33 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Base Product Number: FL2500316 Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1366355-FL2500316Z
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 33 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FL
Package: Tape & Reel
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: FL2500316
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 30 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - FL2500316ZTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2500316ZDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2500316ZCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9686 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9686
Crystal, 25Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9686
CRYSTAL, 25MHZ, 20PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 25MHZ, 20PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL2500316Z
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site
Crystals FL2500316Z
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - FL2500316Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
FL2500316Z
Crystal Oscillator/Oscillator/Resonator >> Crystals FL2500316Z
25MHz 20pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

25MHz 20pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number 1366355-FL2500316Z FL2500316ZTR-ND 28AK9686 FL2500316Z FL2500316Z FL2500316Z
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 25Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data