DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL2500287

Description
Win Source Part Number: 1013908-FL2500287 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±7ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1013908-FL2500287 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±7ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1013908-FL2500287 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1013908-FL2500287
Crystals, Oscillators, Resonators - Crystals 1013908-FL2500287
Win Source Part Number: 1013908-FL2500287 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±7ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated

Win Source Part Number: 1013908-FL2500287
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±7ppm
Load Capacitance: 13pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated

Buy Now Datasheet
Crystals - FL2500287-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±7ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

25MHz ±7ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2500287
CRYSTAL 25.0000MHZ 13PF SMD

CRYSTAL 25.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1013908-FL2500287 FL2500287-ND FL2500287
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 15 ppm 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details