DIODES Incorporated Crystals FL2500249

Description
CRYSTAL 25.000625MHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 25.000625MHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2500249DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000625MHZ 12PF SMD

CRYSTAL 25.000625MHZ 12PF SMD

Buy Now Datasheet
Crystals - 31-FL2500249CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000625MHZ 12PF SMD

CRYSTAL 25.000625MHZ 12PF SMD

Buy Now Datasheet
Crystals - 31-FL2500249TR-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz ±10ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

25.000625MHz ±10ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2500249
CRYSTAL 25.000625MHZ 12PF SMD

CRYSTAL 25.000625MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FL2500249DKR-ND FL2500249
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details