DIODES Incorporated Oscillators - FL2500221 FL2500221

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872025-FL2500221 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872025-FL2500221 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FL2500221 - 872025-FL2500221 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL2500221
872025-FL2500221
Oscillators - FL2500221 872025-FL2500221
Manufacturer: Diodes Incorporated Win Source Part Number: 872025-FL2500221 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872025-FL2500221
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals - 31-FL2500221CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

25MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500221DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

25MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500221TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

25MHz ±25ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - FL2500221 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
FL2500221
Crystal Oscillator/Oscillator/Resonator >> Crystals FL2500221
25MHz 12pF ±25ppm ±25ppm SMD3225-4P Crystals ROHS

25MHz 12pF ±25ppm ±25ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet
Crystals FL2500221
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site
Crystals FL2500221
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals Crystals
Product Number 872025-FL2500221 31-FL2500221CT-ND FL2500221 FL2500221 FL2500221
Product Name Oscillators - FL2500221 Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Stability 25 ppm 25 ppm 25 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-080-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz TCXOs - SIT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details